EN
  • EN
  • DE

ACAG0201-2450-T

Part No ACAG0201-2450-T
Manufacturer Abracon LLC
Catalog RFID Antennas
Description RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201817-ACAG0201-2450-T
Win Source Part Number Cross
Manufacturer Abracon LLC
Category RF and Wireless RF Antennas
Series ACAG
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
RF Family/Standard Bluetooth, General ISM, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Antenna Type Chip
Ultra Librarian 3D Model Ultra Librarian ACAG0201-2450-T CAD Model

Description

The ACAG series from Abracon LLC is a chip antenna designed for RF and wireless applications. Bold the product name (e.g., BAV99S,135 → ACAG series) and manufacturer (e.g., Nexperia USA Inc. → Abracon LLC).

  • Frequency Group: UHF (2GHz ~ 3GHz)
  • Center Frequency: 2.4GHz
  • RF Standards: Bluetooth, General ISM, and WiFi
  • Package: Tape and Reel (TR) or cut tape (CT), including Digi-Reel options
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Need more? Email Us
EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT / RFID Antenna 125kHz
Lowest to $0.8129
TE Connectivity
PCB ANTENNA, SMD, 698-6000MHZ
Need more? Email Us
Wurth Electronics Inc
RF ANT 900MHZ CHIP SOLDER SMD
Lowest to $6.0000
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 50MM
Lowest to $2.3098
TE Connectivity
WLAN DUAL BAND ANTENNA PCB V 50
Need more? Email Us
Sumida America Components Inc.
ANTENNA RECEIVER
Need more? Email Us
Premo
RFID ANT 125KHZ 50.8X10.6X6.8MM
Lowest to $3.1724
TDK Corporation
TRANSPONDER COIL FOR LF ANTENNA
Lowest to $2.2942

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess