EN
  • EN
  • DE

TLA-6T133WLF-T

Part No TLA-6T133WLF-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Description TRANSFORMER LAN 10/100 TX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer TDK Corporation
Series TLA
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 445-6790-6, 445-6790-2, TLA6T133WLFT, 445-6790-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899806-TLA-6T133WLF-T
Ultra Librarian 3D Model Ultra Librarian TLA-6T133WLF-T CAD Model

Description

The TLA-6T133WLF-T is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in electronic circuits, thereby improving signal integrity and reducing electromagnetic interference (EMI). Common mode chokes are essential for ensuring compliance with regulatory standards and enhancing the performance of electronic devices.

Applications

  • USB Lines: Filters common mode noise in USB data lines.
  • LAN Interfaces: Suppresses noise in Ethernet and other local area network connections.
  • Power Lines: Reduces noise in power supply lines.
  • Signal Lines: Improves signal integrity in various signal transmission lines.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices to reduce EMI.

Features

  • High Common Mode Impedance: Effectively attenuates common mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired signal.
  • Compact Size: Space-saving design for use in small electronic devices.
  • High Current Capability: Can handle significant current levels.
  • Wide Frequency Range: Operates effectively over a broad range of frequencies.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving the performance of nearby electronic devices.
  • Improved Signal Integrity: Ensures accurate and reliable signal transmission.
  • Enhanced System Reliability: Reduces the risk of malfunction due to noise.
  • Compliance with Regulatory Standards: Helps meet FCC and other regulatory requirements.
  • Simplified Circuit Design: Easy to integrate into existing circuit layouts.

Additional Details

The TLA-6T133WLF-T typically comes in a surface-mount package for easy assembly onto printed circuit boards. Important specifications include the common mode impedance at various frequencies, the differential mode impedance, the rated current, and the DC resistance. The choke is designed to attenuate noise that is common to both lines, while allowing the desired differential signal to pass through with minimal attenuation. Its compact size makes it suitable for use in a wide range of portable and space-constrained electronic devices. TDK is a well-known manufacturer of high-quality electronic components, ensuring the reliability and performance of the TLA-6T133WLF-T.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1854 $58.5956
34+ $3.4342 $116.7628
53+ $3.3269 $176.3257
72+ $3.2196 $231.8112
93+ $3.1123 $289.4439
125+ $2.7902 $348.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess