EN
  • EN
  • DE

TFA201610G-R47M-T04

Part No TFA201610G-R47M-T04
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099117-TFA201610G-R47M-T04
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA201610G-R47M-T04 CAD Model

Description

The TFA201610G-R47M-T04 is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in a variety of DC-DC converter applications, providing efficient energy storage and filtering.

Applications

  • Smartphone Power Management: Used in DC-DC converters to regulate power to various components.
  • Tablet Power Management: Similar to smartphones, providing efficient power conversion.
  • Portable Media Players: Employed in power supplies to ensure stable operation.
  • Wearable Devices: Used in power regulation circuits where small size and high efficiency are crucial.
  • DC-DC Converters: Filtering and energy storage in a wide range of converter topologies.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Small Size: Compact 2.0 x 1.6 x 1.0 mm footprint.
  • High Inductance: 0.47 μH (R47M designation).
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • High Current Capability: Handles significant DC current without saturation.
  • Operating Temperature Range: Suitable for a wide range of operating environments.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Reduced EMI: Minimizes interference with other components in the circuit.
  • Space Saving: Enables compact and efficient circuit designs.
  • Improved Efficiency: Reduces power losses and extends battery life in portable devices.
  • Stable Performance: Maintains inductance value over a wide range of temperatures and currents.
  • Reliable Operation: Designed for long-term stability and durability.

Additional Details

The 'R47M' in the part number indicates an inductance value of 0.47 μH with a tolerance of ±20%. The saturation current (Isat) and rated current (Irms) are important parameters for determining the inductor's ability to handle high currents without significant performance degradation or overheating. The T04 indicates a specific taping specification. Consult the official TDK datasheet for detailed electrical characteristics, temperature derating curves, and soldering recommendations. Proper PCB layout is essential to minimize parasitic inductance and capacitance, which can affect the inductor's performance and stability. Also, the SRF (Self Resonant Frequency) should be higher than the operating frequency for optimal performance.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess