EN
  • EN
  • DE

TCM1210U-500-2P-T000

Part No TCM1210U-500-2P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215407-TCM1210U-500-2P-T000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM1210U-500-2P-T000 CAD Model

Description

The TDK TCM1210U-500-2P-T000 is a common mode filter designed for suppressing common mode noise in high-speed differential transmission lines. It is manufactured by TDK Corporation and finds extensive use in various electronic applications to enhance signal integrity and minimize electromagnetic interference (EMI).

Applications

  • USB Interfaces: Effectively filters common mode noise in USB 2.0 and USB 3.0 data lines to improve data transmission reliability.
  • HDMI Connections: Provides common mode noise suppression on HDMI interfaces, ensuring clear and stable audio and video signals.
  • MIPI Applications: Used for noise filtering on MIPI D-PHY and C-PHY interfaces in mobile devices, contributing to optimal performance.
  • Ethernet Networks: Reduces noise on Ethernet 10/100/1000BASE-T lines to maintain robust network communication.
  • LVDS Interfaces: Functions as a common mode choke for LVDS display interfaces, enhancing display quality.

Features

  • Compact Design: The 1210 (3225 metric) footprint allows for dense placement on printed circuit boards (PCBs).
  • High Common Mode Attenuation: Offers substantial attenuation of common mode noise across a broad frequency range.
  • Minimal Differential Mode Insertion Loss: Ensures minimal degradation of differential signal lines, preserving signal quality.
  • High Impedance Performance: Presents high common mode impedance, effectively blocking unwanted noise.
  • Environmental Compliance: Meets RoHS standards, ensuring environmental safety.

Benefits

  • Superior Signal Integrity: Reduces common mode noise, leading to more reliable and clearer signal transmission.
  • Decreased EMI Emissions: Minimizes electromagnetic interference, aiding devices in meeting regulatory requirements.
  • Improved System Performance: By effectively filtering noise, the stability and performance of electronic systems are enhanced.
  • Efficient Space Utilization: The compact size enables efficient use of PCB real estate.
  • Simplified Integration: Easy to incorporate into existing circuit designs without significant modifications.

Technical Specifications:
Case Size: 1210 (3225 Metric)
Impedance: 50 Ohms<br/>Number of Lines: 2<br/>Technology: Thin Film<br/>Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess