EN
  • EN
  • DE

SPT0203A-100J-PF

Part No SPT0203A-100J-PF
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 339164-SPT0203A-100J-PF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPT0203A-100J-PF CAD Model

Description

The SPT0203A-100J-PF is a TDK common mode choke. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. Common-mode noise refers to noise that appears simultaneously and in phase on multiple conductors. These chokes work by introducing a high impedance to common-mode currents while allowing differential-mode currents to pass through with minimal impedance.

Applications:

  • Suppression of common-mode noise in electronic devices: Used to reduce unwanted noise in various electronic systems.
  • Signal line noise filtering: Filtering noise from signal lines to improve signal integrity.
  • Power line noise filtering: Reducing noise from power lines to prevent interference with sensitive equipment.
  • USB devices: Filtering noise in USB data lines.
  • HDMI cables: Minimizing noise in HDMI signals for clearer audio and video transmission.

Features:

  • High common mode impedance: Provides a significant impedance to common mode currents, effectively blocking noise.
  • Low differential mode impedance: Allows differential mode signals to pass through with minimal attenuation.
  • Compact size: Allows for easy integration into various circuit designs.
  • Wide operating temperature range: Suitable for use in diverse environments.
  • High reliability: Ensures stable performance over time.

Benefits:

  • Improved signal integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Reduced electromagnetic interference (EMI): Helps to minimize EMI emissions from electronic devices, ensuring compliance with regulatory standards.
  • Enhanced device performance: Prevents noise from affecting the operation of sensitive electronic components.
  • Increased system stability: Reduces the risk of malfunctions caused by noise and interference.
  • Compliance with safety standards: Helps to meet safety requirements related to electromagnetic compatibility.

Additional Details:

The SPT0203A-100J-PF is a surface-mount device (SMD) type common mode choke. It features a ferrite core material, which is optimal for effective noise suppression over a broad frequency range. The specific inductance and impedance characteristics depend on the frequency, and these details are typically provided in the manufacturer's datasheet. The component is designed to withstand specific voltage and current levels, which should be adhered to during operation to prevent damage. It's crucial to consult the TDK datasheet for detailed specifications, including impedance vs. frequency curves, rated current, DC resistance, and operating temperature range, to ensure proper application and performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess