EN
  • EN
  • DE

SRF856VDC9-B-TB12R

Part No SRF856VDC9-B-TB12R
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340185-SRF856VDC9-B-TB12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRF856VDC9-B-TB12R CAD Model

Description

The SRF856VDC9-B-TB12R is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications

  • Industrial Control Systems: Protection of I/O interfaces and power supplies.
  • Automotive Electronics: Safeguarding electronic control units (ECUs) and sensor interfaces.
  • Telecommunications Equipment: Transient voltage protection for communication lines.
  • Consumer Electronics: Protection for power inputs and data lines in devices like TVs, set-top boxes, and audio equipment.
  • Power Supplies: Ensuring the stability and longevity of power supplies by suppressing voltage spikes.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents, providing robust protection against transient events.
  • Fast Response Time: Quickly clamps the voltage to a safe level, minimizing the impact of transients on protected components.
  • Low Clamping Voltage: Limits the maximum voltage that protected components are exposed to during a transient event.
  • Compact Package: Typically available in a small surface-mount package, saving board space.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, increasing the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by transient events, reducing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic products by protecting them from the damaging effects of voltage spikes and surges.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment from transient voltage events.
  • Compliance with Safety Standards: Helps meet safety standards and regulatory requirements related to transient voltage protection.

Additional Details

The SRF856VDC9-B-TB12R is typically characterized by its reverse standoff voltage, clamping voltage, and peak pulse current. It's important to consult the datasheet to determine the specific ratings and application guidelines for this device. The specific package TB12R indicates a specific surface mount package.

When selecting a TVS diode, it is important to consider the following factors: the maximum operating voltage of the circuit being protected, the expected surge current, the clamping voltage of the TVS diode, and the response time of the TVS diode. Toshiba's SRF series provides a range of options to meet various protection needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess