EN
  • EN
  • DE

SPM6530T-4R7M-P

Part No SPM6530T-4R7M-P
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838602-SPM6530T-4R7M-P
Ultra Librarian 3D Model Ultra Librarian SPM6530T-4R7M-P CAD Model

Description

The SPM6530T-4R7M-P is a shielded power inductor manufactured by TDK Corporation. It is designed for use in DC-DC converters and power supply circuits where high efficiency and low electromagnetic interference (EMI) are critical. The shielded construction minimizes radiated emissions, making it suitable for use in sensitive electronic equipment requiring noise reduction.

Applications:

  • DC-DC converters in portable devices
  • Power supplies for smartphones and tablets
  • LED lighting drivers
  • Point-of-Load (POL) regulators
  • Noise filtering in power lines
  • Automotive electronics

Features:

  • Shielded structure for low EMI
  • Compact 6.5 x 6.5 mm footprint with a height of 3.0 mm
  • Low DC resistance (DCR) for high efficiency
  • High current handling capability
  • Operating temperature range suitable for industrial applications
  • Surface Mount Technology (SMT) compatible
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference with surrounding components
  • Efficient power conversion due to low DCR
  • Smaller and lighter power supply designs
  • Reliable performance in harsh environments
  • Easy integration into automated manufacturing processes

Additional Details:

The SPM6530T-4R7M-P has an inductance of 4.7 μH. The 'M' typically signifies a tolerance of ±20%. The saturation current is a crucial parameter to consider; exceeding this value can cause a significant drop in inductance and affect circuit performance. The 'P' likely indicates a specific material composition or construction tailored to enhance performance or meet specific application requirements. The shielded construction employs a magnetic material to enclose the inductor core, effectively containing the magnetic field and minimizing radiated emissions. The datasheet from TDK contains comprehensive specifications, including saturation current, DC resistance, self-resonant frequency (SRF), and operating temperature range. Proper thermal management is essential in high-current applications to prevent overheating and ensure reliable long-term performance. This inductor is vital for efficient and stable power delivery in numerous electronic devices where minimizing EMI is paramount.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1307 $50.3195
820+ $0.1224 $100.3680
1,270+ $0.1183 $150.2410
1,820+ $0.1100 $200.2000
2,365+ $0.1059 $250.4535
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,440 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess