EN
  • EN
  • DE

SPM10054T-1R5M-D

Part No SPM10054T-1R5M-D
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838592-SPM10054T-1R5M-D
Ultra Librarian 3D Model Ultra Librarian SPM10054T-1R5M-D CAD Model

Description

The SPM10054T-1R5M-D is a shielded power inductor manufactured by TDK Corporation. It is designed for use in DC-DC converters and power supply circuits where high efficiency and low EMI are crucial. This inductor features a magnetic shield, which minimizes electromagnetic interference, making it suitable for sensitive electronic applications.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting circuits
  • Power amplifiers
  • Noise filters
  • Automotive electronics

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Small Footprint: Compact size allows for high-density mounting.
  • High Current Capability: Handles high currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Reduced EMI: Minimizes interference with other electronic components.
  • Improved Efficiency: Low DCR reduces power losses and improves overall circuit efficiency.
  • Space Savings: Compact size allows for smaller and more efficient power supply designs.
  • Reliable Performance: Robust construction ensures long-term reliability.
  • Stable Inductance: Maintains inductance value over a wide range of temperatures and currents.

Additional Details:

The SPM10054T-1R5M-D has an inductance value of 1.5 μH. The 'M' in the part number typically indicates an inductance tolerance (e.g., ±20%). It has a saturation current rating that indicates the current at which the inductance drops by a specified percentage. It is important to select an inductor with a saturation current rating that is higher than the maximum current in the application to avoid saturation. The operating temperature range is generally between -40°C and +125°C. Consult the manufacturer's datasheet for detailed specifications, including inductance tolerance, saturation current, DC resistance, and self-resonant frequency.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess