EN
  • EN
  • DE

PS1740P02CE

Part No PS1740P02CE
Manufacturer TDK Corporation
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 3V 17MM TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Alarms, Buzzers, and Sirens
Mfr TDK Corporation
Series PS
Package Tray
Product Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 3 V
Voltage Range 30V (Max)
Frequency 4kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 60dB @ 3V, 10cm
Port Location Top
Temperature Range - Operating -10°C ~ 70°C
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 0.669" Dia (17.00mm)
Height - Seated (Max) 0.193" (4.90mm)
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.80.9041
Win Source Part Number 748359-PS1740P02CE
Ultra Librarian 3D Model Ultra Librarian PS1740P02CE CAD Model

Description

The 748359-PS1740P02CE is an audio product from TDK Corporation's PS series.

  • Product Type: Alarm, Buzzer, Siren
  • Termination: PC Pins
  • Package: Tray
  • Size: 0.669" Dia (17.00mm)
  • Seated Height: 0.193" (4.90mm)
  • Voltage Rating: 3 V
  • Frequency: 4kHz
  • Operating Temperature: -10°C to 70°C
  • Sound Pressure Level (SPL): 60dB @ 3V, 10cm

You May Also Be Interested in

PUI Audio, Inc.
BUZZER PIEZO 32MM FLANGE
Need more? Email Us
Same Sky
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $3.6527
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
CUI Inc.
BUZZER MAGNETIC 3.5V 12.00MM TH
Lowest to $1.0041
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Soberton Inc.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $4.9090
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 44.45MM TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3968 $51.5840
310+ $0.3256 $100.9360
480+ $0.3154 $151.3920
660+ $0.3052 $201.4320
850+ $0.2951 $250.8350
1,135+ $0.2646 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess