EN
  • EN
  • DE

FF450R08A03P2XKSA1

Part No FF450R08A03P2XKSA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IGBT MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202847-FF450R08A03P2XKSA1
Manufacturer Infineon Technologies
Category Discrete Semiconductor Products- Power Driver Modules
Package Tube
Product Status Active
Type IGBT
Configuration Half Bridge
Voltage 750 V
Voltage - Isolation 2500Vrms
Mounting Type Chassis Mount
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian FF450R08A03P2XKSA1 CAD Model

Description

The Infineon Technologies 1202847 is a power driver module designed for discrete semiconductor products.

  • Manufacturer: Infineon Technologies
  • Category: Power Driver Modules
  • IGBT Type: Yes
  • Package: Tube
  • Voltage Rating: 750V
  • Configuration: Half Bridge
  • Voltage Isolation: 2500Vrms
  • Mounting Type: Chassis Mount
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $27.6493
Fairchild/ON Semiconductor
Motion SPM® 3 Series / IC SMART PWR MODULE SPM27-EA
Lowest to $22.1968
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess