EN
  • EN
  • DE

NL505050T-103J

Part No NL505050T-103J
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832673-NL505050T-103J
Ultra Librarian 3D Model Ultra Librarian NL505050T-103J CAD Model

Description

The NL505050T-103J is a TDK Corporation power inductor designed for a variety of power supply and filtering applications. This inductor features a ferrite core and a shielded construction, contributing to its high efficiency and low EMI (electromagnetic interference) characteristics. Its robust design enables it to withstand demanding operating conditions commonly found in industrial and automotive electronics.

Applications:

  • DC-DC converters: Used for voltage regulation in power supplies.
  • Power filtering: Reduces noise and ripple in power lines.
  • Automotive electronics: Suitable for various applications in vehicles, including engine control units (ECUs) and infotainment systems.
  • Industrial equipment: Employed in power supplies for machinery, control systems, and other industrial applications.
  • LED lighting: Provides efficient power conversion and filtering for LED drivers.

Features:

  • Ferrite core: Offers high permeability and low core loss.
  • Shielded construction: Minimizes EMI and provides improved performance in sensitive applications.
  • High current capability: Designed to handle significant current levels without saturation.
  • Compact size: Suitable for space-constrained applications.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • High efficiency: Minimizes power loss and reduces heat generation.
  • Low EMI: Reduces interference with other electronic components.
  • Stable performance: Provides consistent performance over a wide range of operating conditions.
  • Long lifespan: Durable construction ensures reliable operation over an extended period.
  • Easy to integrate: Designed for easy integration into various circuit designs.

Additional Details:

The NL505050T-103J has an inductance value of 10uH and a tolerance of ±5%. It is designed for surface mount technology (SMT) and comes in a 5.0 x 5.0 x 5.0 mm package. The inductor's saturation current rating is optimized for the specified inductance, ensuring stable performance under heavy load conditions. This component is suitable for applications requiring high reliability and efficient power handling.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess