EN
  • EN
  • DE

NL453232T-5R6K

Part No NL453232T-5R6K
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082401-NL453232T-5R6K
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL453232T-5R6K CAD Model

Description

The NL453232T-5R6K is a wire-wound inductor manufactured by TDK Corporation and designed for surface mount technology (SMT) assembly. It is commonly used in power supply circuits and other applications where a small, high-performance inductor is needed. Its compact dimensions make it well-suited for densely populated printed circuit boards (PCBs).

Applications

  • DC-DC converters: Used for filtering and energy storage in various DC-DC converter topologies.
  • Power supplies: Employed in power supplies for smoothing output voltage and reducing ripple current.
  • Noise filtering: Utilized in electronic circuits for suppressing unwanted noise and electromagnetic interference (EMI).
  • RF circuits: Can be used in impedance matching networks and filter circuits within radio frequency (RF) applications.
  • Wireless communication devices: Integrated into wireless modules for signal conditioning and filtering.

Features

  • Compact size: 4.5mm x 3.2mm x 3.2mm footprint allows for space-saving designs.
  • Wire-wound construction: Provides high inductance values and excellent current handling capabilities.
  • Surface mount technology (SMT): Facilitates automated assembly and reflow soldering processes.
  • High Q-factor: Offers efficient energy storage and low signal loss, particularly at higher frequencies.
  • Operating temperature range: Typically -40°C to +85°C, making it suitable for a wide range of operating environments.
  • 5R6 Inductance: Represents an inductance value of 5.6 μH (microhenries).
  • K Tolerance: Indicates a tolerance of ±10% on the specified inductance value.

Benefits

  • Miniaturization: Enables smaller and lighter electronic devices due to its compact dimensions.
  • Improved power efficiency: High Q-factor minimizes energy losses in power supply applications.
  • Reliable performance: Robust construction ensures consistent and reliable operation under various environmental conditions.
  • Simplified assembly: SMT design streamlines manufacturing processes and reduces assembly costs.
  • Versatile application: Well-suited for a wide range of applications requiring specific inductance values and current handling capabilities.
  • Stable Inductance: Maintains a stable inductance value even with changes in temperature and frequency.

Additional Details

The NL453232T-5R6K features an inductance of 5.6 μH with a tolerance of ±10%. It is essential to refer to the TDK datasheet for detailed specifications, including rated current, DC resistance (DCR), self-resonant frequency (SRF), and Q-factor at various frequencies. These parameters are crucial for proper component selection in specific applications. The datasheet also provides information about the inductor's materials, construction, and recommended soldering profiles for reflow soldering. Proper handling and storage practices are necessary to maintain the inductor's performance and reliability over time.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Sunlord
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess