EN
  • EN
  • DE
  • IT

MMZ1608Y751BT000

Part No MMZ1608Y751BT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755062-MMZ1608Y751BT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ1608Y751BT000 CAD Model

Description

The MMZ1608Y751BT000 is a ferrite bead from TDK Corporation designed for noise suppression in electronic circuits. It belongs to the MMZ1608 series, known for its compact size and efficiency in reducing high-frequency noise. This particular component offers an impedance of 750 Ohms at 100 MHz, making it suitable for various applications where effective noise filtering is crucial.

Applications:

  • Mobile Communication Devices: Filters noise in power lines and signal lines to ensure clear communication.
  • Wireless Modules: Suppresses noise in Bluetooth, Wi-Fi, and other wireless modules to prevent signal degradation.
  • Digital Cameras: Minimizes noise in image sensors and other sensitive circuits for clearer images.
  • Audio Equipment: Reduces noise in audio signals to improve sound quality.
  • Industrial Equipment: Filters noise in control circuits and power supplies to ensure reliable operation.

Features:

  • Compact Size: 1608 form factor (1.6mm x 0.8mm) is suitable for space-constrained applications.
  • High Impedance at 100 MHz: Provides effective noise suppression in the high-frequency range.
  • Low DC Resistance: Minimizes power loss and voltage drop across the component.
  • Excellent Solderability: Ensures reliable connection to the circuit board.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced Device Performance: Prevents noise from affecting the operation of sensitive components.
  • Reduced EMI: Helps meet electromagnetic interference emission standards.
  • Increased Device Reliability: Protects components from damage caused by noise and voltage spikes.
  • Simplified Circuit Design: Reduces the need for complex filtering circuits.

Additional Details:

The MMZ1608Y751BT000 typically has a rated current of around 500mA and a low DC resistance, minimizing power dissipation. It is designed for surface mount technology (SMT) and is compatible with reflow soldering processes. The operating temperature range is generally between -55°C and +125°C. This ferrite bead is constructed using a ferrite core material that provides high permeability and low core loss. The terminals are typically tin-plated over nickel for enhanced solderability and corrosion resistance. Careful placement and soldering techniques are recommended for optimal performance.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess