EN
  • EN
  • DE

MLF1608A10NJT000

Part No MLF1608A10NJT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Description Multilayer Ferrite
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1351+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754912-MLF1608A10NJT000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF1608A10NJT000 CAD Model

Description

The MLF1608A10NJT000 is a multilayer ceramic chip inductor manufactured by TDK. This inductor is designed for high-frequency applications, particularly in RF and wireless communication circuits. Its small size and excellent electrical characteristics make it suitable for use in compact electronic devices.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless LAN (WLAN) Devices: Employed in antenna circuits and RF front-end modules.
  • Bluetooth Modules: Integrated into matching networks and filter circuits.
  • GPS Receivers: Used in the RF section for filtering and impedance matching.
  • High-Frequency Circuits: General use in various RF and microwave applications.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable inductance.
  • Small Size (1608): Compact footprint for high-density mounting.
  • High Self-Resonant Frequency: Allows for operation at high frequencies.
  • Excellent Temperature Stability: Maintains performance characteristics over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Signal Integrity: Filters unwanted noise and harmonics, resulting in clearer signals.
  • Enhanced Device Performance: Optimizes circuit performance through precise inductance values.
  • Reduced Component Size: Enables miniaturization of electronic devices.
  • Reliable Operation: Provides stable performance under various operating conditions.
  • Cost-Effective: Offers a balance of performance and cost for many applications.

Additional Details

The MLF1608A10NJT000 series is designed for automated assembly, reducing manufacturing costs. The specific inductance value (10nH) is crucial for its applications in RF circuits. The component is designed to withstand reflow soldering processes according to industry standards. TDK emphasizes the reliability and durability of their components through rigorous testing processes. This inductor's performance characteristics, such as its self-resonant frequency (SRF) and Q-factor, make it suitable for high-frequency filter design. The materials used in the MLF1608A10NJT000 are selected to provide consistent and reliable performance. The component's construction ensures excellent mechanical strength, even under demanding conditions. This part is designed to minimize electromagnetic interference (EMI) within electronic circuits. This inductor contributes to overall circuit stability and efficiency. It is commonly used in impedance matching networks to optimize the power transfer between different components. The high Q-factor helps to minimize losses in the circuit, resulting in improved efficiency. The MLF1608A10NJT000 is also suitable for use in power amplifiers and low-noise amplifiers (LNAs). The stable inductance value helps to maintain the performance of these circuits over time. The product undergoes rigorous testing to ensure that it meets TDK's strict quality standards. It is designed to withstand the high temperatures and harsh conditions encountered in reflow soldering processes. The use of environmentally friendly materials makes it a sustainable choice for electronic designs.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess