EN
  • EN
  • DE

MEA2010L50R0

Part No MEA2010L50R0
Manufacturer TDK Corporation
Catalog EMI / RFI Components
Description LC FILTER ARRAY, 3 TERMINAL, 50MHZ, 10V, 0804; Filter Type: LC; Pass Band Frequen
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Attenuation Value 20 dB
Mounting SMD (SMT)
Case / Package 0804
Case Code (Imperial) 0804
Case / Package 2010
Current 100 mA
Current Rating 100 mA
Depth 1 mm
ESD Protection No
Height 787.4 µm
Lead Free Yes
Length 2 mm
Max Current Rating 100 mA
Max DC Current 100 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 4
Number of Elements 8
Number of Pins 10
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Test Frequency 800 MHz
Voltage Rating (DC) 10 V
Width 990.6 µm
Win Source Part Number 1078512-MEA2010L50R0
Categories EMI / RFI Components
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEA2010L50R0 CAD Model

Description

The TDK Corporation MEA2010L50R0 EMI / RFI Component is a high-quality component suitable for various applications.

    You May Also Be Interested in

    Murata Electronics North America
    Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
    Need more? Email Us
    Vishay
    Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
    Lowest to $0.0266
    Murata Electronics North America
    FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
    Need more? Email Us
    API Technologies Corp
    Emi Power Line Filter, 20A
    Lowest to $4.9090
    Murata Electronics North America
    Ceramic Microwave Filters 1.88GHZ MICROWAVE IS
    Lowest to $0.4484
    Murata Electronics North America
    FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
    Need more? Email Us
    Taiyo Yuden
    Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
    Need more? Email Us
    EPCOS (TDK)
    SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
    Lowest to $0.8166
    Schaffner EMC Inc.
    LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
    Lowest to $27.5863

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    310+ $0.1873 $58.0630
    755+ $0.1538 $116.1190
    1,165+ $0.1489 $173.4685
    1,605+ $0.1441 $231.2805
    2,075+ $0.1393 $289.0475
    2,780+ $0.1249 $347.2220
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 45,841 pieces
    MOQ: 310 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess