EN
  • EN
  • DE

AP2112K-2.8TRG1

Part No AP2112K-2.8TRG1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 600mA CMOS LDO REGULATOR WITH ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145488-AP2112K-2.8TRG1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2112K-2.8TRG1 CAD Model

Description

The AP2112K-2.8TRG1 is a low dropout (LDO) regulator manufactured by BCD Semiconductor. It's designed to provide a stable and regulated 2.8V output voltage from an input voltage as low as 2.5V. This LDO regulator is ideal for various applications where a stable voltage source is required, especially in battery-powered devices and portable electronics due to its low quiescent current and small package size.

Applications

  • Portable Electronics: Powers microcontrollers, sensors, and other components in smartphones, tablets, and wearables.
  • Battery-Powered Devices: Provides a stable voltage source for battery-operated equipment, such as remote controls and toys.
  • Microcontroller Power Supplies: Regulates voltage for microcontrollers in embedded systems and IoT devices.
  • Wireless Modules: Powers RF transceivers and other wireless communication modules.
  • Sensor Power Supplies: Supplies a stable voltage to sensors in various applications.

Features

  • Low Dropout Voltage: Maintains a regulated output voltage with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe level.
  • Stable with Ceramic Capacitors: Designed to operate with small ceramic output capacitors, reducing board space and cost.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable applications.
  • Reliable Power Supply: Provides a stable and regulated voltage, ensuring proper operation of sensitive electronic components.
  • Robust Protection: Over-current, short-circuit, and thermal shutdown features protect the regulator and the load from damage.
  • Small Footprint: Compact package size minimizes board space requirements.
  • Cost-Effective Solution: Provides a reliable and feature-rich voltage regulation solution at a competitive price.

Additional Details

The AP2112K-2.8TRG1 is available in a SOT-23 package. It typically operates over a temperature range of -40°C to +85°C. The input voltage range is typically 2.5V to 5.5V, with a fixed output voltage of 2.8V. The maximum output current is typically 300mA. This regulator is suitable for use with ceramic capacitors, offering stability and minimizing the need for larger, more expensive tantalum capacitors. Its small size and robust protection features make it ideal for space-constrained and demanding applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess