EN
  • EN
  • DE

HHM2510B1

Part No HHM2510B1
Manufacturer TDK Corporation
Catalog RF Directional Coupler
Description RF DIR COUPLER 2.4-2.5GHZ 0202 / RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr TDK Corporation
Series HHM
Package Tape & Reel
Coupler Type Dual Band, Dual Path
Frequency 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Applications General Purpose
Insertion Loss 0.4dB
Isolation 25dB
Package / Case 0202 (0505 Metric), 4 PC Pad
Supplier Device Package 0202
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-175594-1,445-175594-2,445-175594-6
Standard Package 10,000
Win Source Part Number 1132103-HHM2510B1
Ultra Librarian 3D Model Ultra Librarian HHM2510B1 CAD Model

Description

The 1132103-HHM2510B1 is an RF/IF and RFID>RF Directional Coupler product with a series of HHM from TDK Corporation.

  • Series: HHM
  • Packaging: Tape & reel
  • Standard Package: 10,000
  • Coupler Type: Dual band, dual path
  • Frequency Range: 2.4GHz ~ 2.5GHz and 4.9GHz ~ 5.85GHz
  • Insertion Loss: 0.4dB
  • Isolation: 25dB
  • Package/Case: 0202 (0505 Metric), 4 PC Pad
  • Supplier Device Package: 0202
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Anaren
Lowest to $53.5816
Anaren
Lowest to $3.5424
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $3.5412
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $4.3985
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $1.3456
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1222 $50.1020
1,000+ $0.1003 $100.3000
1,545+ $0.0971 $150.0195
2,130+ $0.0940 $200.2200
2,755+ $0.0909 $250.4295
3,685+ $0.0815 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,588 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess