EN
  • EN
  • DE

GLF2012T101KT000

Part No GLF2012T101KT000
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case O201
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 714295-GLF2012T101KT000
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLF2012T101KT000 CAD Model

Description

The GLF2012T101KT000 is a common mode filter from TDK Corporation. This filter is designed to suppress common mode noise in high-speed differential signal lines. It is commonly used in USB, HDMI, and other high-speed data interfaces to improve signal integrity and reduce electromagnetic interference (EMI).

Applications:

  • USB Interfaces: Used in USB ports and cables to reduce noise and improve signal quality.
  • HDMI Interfaces: Employed in HDMI ports and cables to minimize EMI.
  • DisplayPort Interfaces: Integrated into DisplayPort connections to enhance signal integrity.
  • Ethernet Ports: Found in Ethernet ports to suppress common mode noise.
  • Automotive Electronics: Used in automotive communication systems to reduce interference.

Features:

  • Common Mode Noise Suppression: Effectively reduces common mode noise.
  • High-Speed Data Transmission: Supports high data rates without signal degradation.
  • Compact Size: Enables integration into small form factor devices.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Surface Mount Technology: Allows for easy integration into circuit boards.

Benefits:

  • Improved Signal Integrity: Enhances the quality and reliability of high-speed signals.
  • Reduced EMI: Minimizes electromagnetic interference to comply with regulatory standards.
  • Enhanced System Performance: Improves the overall performance of electronic devices.
  • Compact Design: Saves space on the circuit board.
  • Easy Assembly: Simplifies the manufacturing process.

Additional Details:

The GLF2012T101KT000 common mode filter is designed to provide effective noise suppression without affecting the differential signal. Its compact size and surface mount package make it easy to integrate into a wide range of applications. This filter is an essential component for ensuring reliable and compliant high-speed data transmission.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2806 $75.8418
6+ $20.7438 $124.4628
9+ $20.0947 $180.8523
12+ $19.4467 $233.3604
16+ $18.7988 $300.7808
21+ $16.8538 $353.9298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess