EN
  • EN
  • DE

DPX252500DT-5217A1

Part No DPX252500DT-5217A1
Manufacturer TDK Corporation
Catalog RF Diplexers
Description DIPLEXER / RF Diplexer 2400MHz to 2500MHz/1572MHz to 1578MHz T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Series DPX
Packaging Reel package
Frequency Bands (Low / High) 1.57GHz ~ 1.58GHz / 2.4GHz ~ 2.5GHz
Low Band Attenuation (min / max dB) 25.00dB / 33.00dB
High Band Attenuation (min / max dB) 25.00dB / 54.00dB
Return Loss (Low Band / High Band) 23dB / 22dB
Mounting SMD
Package 1008 (2520 Metric), 8 PC Pad
Win Source Part Number 772819-DPX252500DT-5217A1
Popularity Medium
Supply and Demand Status Limited
Family Name DPX252500DT-5217A1
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DPX252500DT-5217A1 CAD Model

Description

The TDK Corporation DPX252500DT-5217A1 is an RF/IF and RFID component with a frequency range of 1.57GHz ~ 1.58GHz for the low band and 2.4GHz ~ 2.5GHz for the high band.

  • Low Band Attenuation: 25.00dB to 33.00dB
  • High Band Attenuation: 25.00dB to 54.00dB
  • Low Band Return Loss: 23dB
  • High Band Return Loss: 22dB
  • Package: 1008 (2520 Metric), 8 PC Pad SMD
  • Compliance: Halogen-free
  • Applications: Wireless communication systems, Bluetooth devices

You May Also Be Interested in

TDK Corporation
DIPLEXER / RF Diplexer 2400MHz to 2500MHz/1572MHz to 1578MHz T/R
Lowest to $0.0831
Broadcom Limited
DUPLEXER FBAR MINI
Lowest to $2.6138
Taiyo Yuden
RF DIPLEXER 900MHZ/940MHZ 8SMD
Lowest to $0.3361
TDK Corporation
MULTILAYER TRIPLEXER FOR 1560-16
Lowest to $0.0736
Taiyo Yuden
FBAR/SAW Devices (SAW Duplexers)
Lowest to $7.8170
TDK Corporation
DIPLEXER
Lowest to $1.8298
Broadcom Limited
DUPLEXER FBAR UMTS BAND1 2.5X3MM
Lowest to $2.5098
Broadcom Limited
Need more? Email Us
Taiyo Yuden
FILTER DIPLEXER 2.4/5GHZ W-LAN
Lowest to $0.4053

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0831 $50.2755
1,285+ $0.0779 $100.1015
1,995+ $0.0753 $150.2235
2,860+ $0.0700 $200.2000
3,710+ $0.0674 $250.0540
4,640+ $0.0647 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,570 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess