EN
  • EN
  • DE

74HC4051PW,112

Part No 74HC4051PW,112
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-8288-5, 568-8288-5-ND, 935187480112, 74HC4051PW,112-ND, 74HC4051PW-ND, 74HC4051PW112, 74HC4051PW, 1727-6436
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908230-74HC4051PW,112
Ultra Librarian 3D Model Ultra Librarian 74HC4051PW,112 CAD Model

Description

The 74HC4051PW,112 is a single 8-channel analog multiplexer/demultiplexer manufactured by Nexperia. This device is part of the 74HC family, known for its high-speed CMOS technology. It is designed to switch one of eight inputs to a single output, or vice versa, controlled by a 3-bit binary address input. It's widely used in various electronic systems for signal routing, data selection, and analog signal switching.

Applications:

  • Analog Signal Routing
  • Data Acquisition Systems
  • Audio and Video Switching
  • Multiplexing Sensors
  • Test and Measurement Equipment

Features:

  • 8-Channel Multiplexer/Demultiplexer: Provides eight input/output channels that can be switched to a common terminal.
  • High-Speed CMOS Technology: Offers fast switching speeds and low power consumption.
  • Wide Operating Voltage Range: Operates from 2V to 6V, making it versatile for various applications.
  • Low On-Resistance: Minimizes signal loss during switching.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Efficient Signal Routing: Enables flexible signal routing and selection.
  • Low Power Consumption: Reduces energy usage, suitable for battery-powered devices.
  • High Switching Speed: Ensures fast and accurate signal switching.
  • Versatile Applications: Adaptable for a wide range of analog and digital systems.

The 74HC4051PW,112 is commonly used in systems where multiple analog or digital signals need to be switched or selected. It features a low on-resistance, which minimizes signal attenuation and distortion. The control inputs are TTL-compatible, allowing for easy interfacing with digital logic circuits. This device is available in a small outline package (SOP), making it suitable for space-constrained applications. The enable input allows the device to be disabled, placing all switches in the OFF state.

Technical Specifications:

  • Function: 8-Channel Multiplexer/Demultiplexer
  • Logic Type: HC (High-Speed CMOS)
  • Supply Voltage: 2V to 6V
  • On-Resistance (Ron): Typically around 70 ohms
  • Package: SOP16 (Small Outline Package)
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1231 $50.4710
870+ $0.1154 $100.3980
1,350+ $0.1115 $150.5250
1,930+ $0.1037 $200.1410
2,510+ $0.0998 $250.4980
3,130+ $0.0959 $300.1670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,020 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess