EN
  • EN
  • DE

LT3652HVEDD#PBF

Part No LT3652HVEDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 4-5CL 12DFN / Charger IC Multi-Chemistry 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Analog Devices Inc.
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 4 ~ 5
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 18V (Max)
Voltage - Supply (Max) 34V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3652
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3652HVEDD#PBF
Standard Package 121
Win Source Part Number 1320282-LT3652HVEDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3652HVEDD#PBF CAD Model

Description

Analog Devices Inc. LT3652HVEDD#PBF - Power Tracking 2A Battery Charger

The LT3652HVEDD#PBF is a highly efficient, power tracking 2A battery charger from Analog Devices Inc. that is designed to optimize the charging of various battery chemistries, including lead-acid, Li-Ion, and Li-Polymer batteries. This advanced charging device is housed in a compact DFN package, making it suitable for space-constrained applications while offering robust performance in demanding environments.

With its wide input voltage range of 4.95V to 32V, the LT3652HVEDD#PBF is versatile enough to handle a variety of power sources, from solar panels to unregulated power supplies. Its ability to track the power limits of a solar panel input ensures that the battery is charged with the maximum power available, making it an ideal choice for solar-powered applications.

The charger employs a 2A maximum charge current, which is adjustable via a resistor, allowing users to customize the charge rate to suit specific battery requirements. This flexibility ensures that batteries are charged safely and efficiently, prolonging their lifespan and maintaining their performance over time.

Analog Devices Inc. has equipped the LT3652HVEDD#PBF with a number of safety features to protect both the charger and the battery during operation. These include thermal regulation to prevent overheating, reverse input protection to safeguard against incorrect power supply connection, and a charge status output that provides real-time information on the charging process.

The LT3652HVEDD#PBF also features a programmable charge termination timer and an optional temperature-qualified charging using an external NTC thermistor. This ensures that the charger operates within safe temperature ranges, further enhancing the safety and reliability of the charging process.

In summary, the LT3652HVEDD#PBF from Analog Devices Inc. is a sophisticated, high-performance battery charger that offers a wealth of features for efficient and safe battery management. Its compact size, combined with its power tracking capability and extensive safety mechanisms, make it an excellent choice for a wide range of applications, from portable devices to solar-powered systems.

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1908 $62.3816
5+ $25.5925 $127.9625
7+ $24.7932 $173.5524
10+ $23.9928 $239.9280
13+ $23.1936 $301.5168
17+ $20.7935 $353.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess