EN
  • EN
  • DE

D6DA2G140K2A7-Z

Part No D6DA2G140K2A7-Z
Manufacturer Taiyo Yuden
Catalog RF Diplexers
Description FBAR/SAW Devices (SAW Duplexers)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
High Band Attenuation (min / max dB) 45dB / 55dB
Mounting SMD
Package 8-SMD, No Lead
Win Source Part Number 1166239-D6DA2G140K2A7-Z
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian D6DA2G140K2A7-Z CAD Model

Description

The Taiyo Yuden RF/IF and RFID electronic component is a surface mount, no-lead package used in high band attenuation.

  • Mount: SMD
  • Minimum High Band Attenuation: 45dB
  • Maximum High Band Attenuation: 55dB
  • Return Loss (Low Band): Not Specified
  • Return Loss (High Band): Not Specified
  • Product Status: Active
  • Popularity: Medium
  • Quantity per Package: 3k pcs

You May Also Be Interested in

TDK Corporation
DIPLEXER
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $2.9383
AVX Corp/Kyocera Corp
DUPLEXER SAW 897MHZ SMD
Lowest to $2.2857
Broadcom Limited
DUPLEXER FBAR MINI
Lowest to $2.6138
TDK Corporation
DIPLEXER 2.4GHZ, 5GHZ WLAN 1608
Lowest to $0.0763
Taiyo Yuden
DIPLEXER WLAN 2.4GHZ / 4.9GHZ
Lowest to $3.7872
Broadcom Limited
Lowest to $2.9383
Broadcom Limited
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer / RF Duplexer 55dB at 1850.48MHz to 1909.52MHz 50dB at 1930.48MHz to 1989.52MHz 9-Pin SMT T/R
Lowest to $2.4359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8147 $61.1025
175+ $0.6685 $116.9875
270+ $0.6477 $174.8790
370+ $0.6269 $231.9530
480+ $0.6059 $290.8320
640+ $0.5432 $347.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess