EN
  • EN
  • DE

CXA-P1212-VJL

Part No CXA-P1212-VJL
Manufacturer TDK Corporation
Catalog Inverters
Description INVERTER 12V-INPUT 1500V-OUTPUT / CCFL Inverter Dual Lamp 58KHz 11-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TDK Corporation
Series CXA
Part Status Obsolete(EOL)
Voltage - Input 12V
Output 1500V
Type CCFL and UV Lamps
Dimension 7.10" L x 0.93" W x 0.31" H (180.3mm x 23.5mm x 8mm)
Mounting Chassis Mount
Win Source Part Number 771950-CXA-P1212-VJL
Popularity Medium
Supply and Demand Status Limited
Family Name CXA-P1212-VJL
Introduction Date June 28, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CXA-P1212-VJL CAD Model

Description

The CXA-P1212-VJL is a CCFL and UV lamp manufactured by TDK Corporation.

  • Series: CXA
  • Mounting: Chassis
  • Input Voltage: 12 V
  • Output Voltage: 1500 V
  • Status: Obsolete (EOL)

You May Also Be Interested in

HGSEMI
Schmitt trigger 1.65V~5.5V 10ns@5V,15pF 1 100nA SOT-23-5 Gates and Inverters RoHS
Lowest to $0.0939
Taiyo Yuden
INVERTER 8-20V IN 1500V OUT / CCFL and UV Lamps Inverter 8 ~ 20V Input 1500V Output 3.80" L x 0.89" W x 0.29" H (96.5mm x 22.7mm x 7.3mm) Chassis Mount
Need more? Email Us
ON Semiconductor
Schmitt trigger 2V~6V 17ns@6V,50pF 1 1uA TSOP-5 Gates and Inverters
Lowest to $0.1456
NXP / Nexperia
74LVC2GU04GV-Q100, Nexperia Inverters 74LVC2GU04GV-Q100/SOT457/SC-74 datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 3.8ns@5V,15pF 2uA TSSOP14B Gates and Inverters RoHS
Lowest to $0.1601
TDK Corporation
INVERTER 12V-INPUT 1500V-OUTPUT / CCFL Inverter Dual Lamp 58KHz 11-Pin
Need more? Email Us
Texas Instruments
SN74LVC1GX04DBVRG4 Texas Instruments Inverters Single 1.65-V to 5.5 -V inverter datasheet, inventory, & pricing.
Lowest to $0.4366
TDK Corporation
INVERTER 5V-INPUT 900V-OUTPUT
Lowest to $58.6467
Microsemi Corporation
MOD INVERTER CCFL DIM DUAL 6MA / CCFL and UV Lamps Inverter 12V Input 1800V Output 4.88" L x 1.26" W (124mm x 32mm) Chassis Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess