EN
  • EN
  • DE

SIPF-200A-RH

Part No SIPF-200A-RH
Manufacturer Taiyo Yuden
Catalog Inverters
Description INVERTER 8-20V IN 1500V OUT / CCFL and UV Lamps Inverter 8 ~ 20V Input 1500V Output 3.80" L x 0.89" W x 0.29" H (96.5mm x 22.7mm x 7.3mm) Chassis Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Ballasts, Inverters
Mfr Taiyo Yuden
Package Tray
Product Status Obsolete
Voltage - Input 8 ~ 20V
Output 1500V
Type CCFL and UV Lamps
Dimension 3.80" L x 0.89" W x 0.29" H (96.5mm x 22.7mm x 7.3mm)
Mounting Type Chassis Mount
Other Names 587-2012,SIPF200ARH
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9570
Win Source Part Number 1242728-SIPF-200A-RH
Ultra Librarian 3D Model Ultra Librarian SIPF-200A-RH CAD Model

Description

The Taiyo Yuden 1242728-SIPF-200A-RH is an obsolete optoelectronics component that belongs to the category of ballasts and inverters.

  • Voltage Input: 8 ~ 20V
  • Voltage Output: 1500V
  • Packaging: Tray
  • Standard Package: 10
  • REACH: Unaffected
  • HTSUS: 8504.40.9570

You May Also Be Interested in

TDK Corporation
CCFL Inverter Single Lamp 58kHz 7-Pin / INVERTER 12V-INPUT 1800V-OUTPUT
Need more? Email Us
Microsemi Corporation
MOD INVERTER CCFL DIM DUAL 6MA / CCFL and UV Lamps Inverter 12V Input 1800V Output 4.88" L x 1.26" W (124mm x 32mm) Chassis Mount
Need more? Email Us
HGSEMI
Schmitt trigger 1.65V~5.5V 10ns@5V,15pF 1 100nA SOT-23-5 Gates and Inverters RoHS
Lowest to $0.0939
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Lowest to $65.2829
TDK Corporation
INVERTER 12V-INPUT 1500V-OUTPUT / CCFL Inverter Dual Lamp 58KHz 11-Pin
Need more? Email Us
Texas Instruments
SN74LVC1GX04DBVRG4 Texas Instruments Inverters Single 1.65-V to 5.5 -V inverter datasheet, inventory, & pricing.
Lowest to $0.4366
Texas Instruments
Gates and Inverters RoHS
Lowest to $0.8732
Toshiba Semiconductor and Storage
2V~5.5V 3.8ns@5V,15pF 2uA TSSOP14B Gates and Inverters RoHS
Lowest to $0.1601
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess