EN
  • EN
  • DE

MC74HC1G14DTT1

Part No MC74HC1G14DTT1
Manufacturer ON Semiconductor
Catalog Inverters
Description Schmitt trigger 2V~6V 17ns@6V,50pF 1 1uA TSOP-5 Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package TSOP-5
Input Type Schmitt Trigger
Logic Family 74HC
Voltage - Supply 2V~6V
Propagation Delay 17ns@6V,50pF
Features Noise suppression function
Input Logic Level - Low 900mV~1.65V
Operating Temperature -55℃~+125℃
Input Logic Level - High 2.2V~3.85V
Number of Circuits 1
Quiescent Current(Iq) 1uA
Current - Output High(IOH) 2.6mA
Current - Output Low(IOL) 2.6mA
Ultra Librarian 3D Model Ultra Librarian MC74HC1G14DTT1 CAD Model

You May Also Be Interested in

ON Semiconductor
Schmitt trigger 2V~6V 17ns@6V,50pF 1 1uA TSOP-5 Gates and Inverters
Lowest to $0.1456
Texas Instruments
SN74LVC1GX04DBVRG4 Texas Instruments Inverters Single 1.65-V to 5.5 -V inverter datasheet, inventory, & pricing.
Lowest to $0.4366
HGSEMI
Schmitt trigger 1.65V~5.5V 10ns@5V,15pF 1 100nA SOT-23-5 Gates and Inverters RoHS
Lowest to $0.0939
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Need more? Email Us
TDK Corporation
INVERTER 5V-INPUT 900V-OUTPUT
Lowest to $58.6467
Microsemi Corporation
MOD INVERTER CCFL DIM DUAL 6MA / CCFL and UV Lamps Inverter 12V Input 1800V Output 4.88" L x 1.26" W (124mm x 32mm) Chassis Mount
Need more? Email Us
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Lowest to $65.2829
TDK Corporation
CCFL Inverter Single Lamp 58kHz 7-Pin / INVERTER 12V-INPUT 1800V-OUTPUT
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 3.8ns@5V,15pF 2uA TSSOP14B Gates and Inverters RoHS
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess