EN
  • EN
  • DE

2061-602/998-404

Part No 2061-602/998-404
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description SMD PCB TERMINAL BLOCK PUSH-BUTT / 2 Position Wire to Board Terminal Block Horizontal with Board 0.236" (6.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Wire to Board
Mfr WAGO Corporation
Package Tape & Reel (TR)
Number of Levels 1
Positions Per Level 2
Pitch 0.236" (6.00mm)
Mating Orientation Horizontal with Board
Current 10 A
Voltage 300 V
Wire Gauge 16-20 AWG
Mounting SMD (SMT)
Wire Termination Screwless - Push Button Clamp
Color White
Temperature Range - Operating -60°C ~ 105°C
Housing Material Polyphthalamide (PPA), Glass Filled
Contact Material - Plating Copper Alloy - Tin Plated
Clamp Material - Plating Steel - Nickel Plated
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names 2943-2061-602/998-404-ND,2946-2061-602/998-404TR,02061-602/998-404,2946-2061-602/998-404,2061602/998404,60257166,2061-0602/0998-0404,2946-2061-602/998-404-ND,02061602/998404,2943-2061-602/998-404
Standard Package 700
Win Source Part Number 1132584-2061-602/998-404
Ultra Librarian 3D Model Ultra Librarian 2061-602/998-404 CAD Model

Description

The 2061-602/998-404 is a terminal block from WAGO Corporation.

  • Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
  • Positions Per Level: Two
  • Level: One
  • Pitch: 0.236" (6.00mm)
  • Color: White
  • Package: Tape & Reel
  • Wire Gauge: 16-20 AWG
  • Voltage: 300V
  • Current: 10A
  • Wire Termination: Screwless - Push-Button Clamp
  • Housing Material: Polyphthalamide (PPA), Glass-Filled
  • Contact Material-Plating: Copper Alloy - Tin Plated
  • Clamp Material-Plating: Steel - Nickel Plated
  • Operating Temperature Range: -60°C to 105°C
  • Alternative Parts (Cross-Reference): 2061-602/998-404

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.625\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6272 $50.1760
195+ $0.5147 $100.3665
305+ $0.4986 $152.0730
415+ $0.4825 $200.2375
540+ $0.4664 $251.8560
720+ $0.4182 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess