EN
  • EN
  • DE

74LVC2GU04GV-Q100,

Part No 74LVC2GU04GV-Q100,
Manufacturer NXP / Nexperia
Catalog Inverters
Description 74LVC2GU04GV-Q100, Nexperia Inverters 74LVC2GU04GV-Q100/SOT457/SC-74 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Product Category Inverters
RoHS Details
Number of Circuits 2 Circuit
Logic Family LVC
Logic Type CMOS
Package / Case TSOP-6
Supply Voltage - Max 5.5 V
Supply Voltage - Min 1.65 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Mounting Style SMD/SMT
Qualification AEC-Q100
Packaging Reel
Brand Nexperia
High Level Output Current - 32 mA
Low Level Output Current 32 mA
Product Type Inverters
Propagation Delay Time 3.8 ns
Factory Pack Quantity Factory Pack Quantity 3000
Subcategory Logic ICs
Part # Aliases 935299057125
Unit Weight 0.000705 oz
Ultra Librarian 3D Model Ultra Librarian 74LVC2GU04GV-Q100, CAD Model

You May Also Be Interested in

TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Need more? Email Us
NXP / Nexperia
74LVC2GU04GV-Q100, Nexperia Inverters 74LVC2GU04GV-Q100/SOT457/SC-74 datasheet, inventory, & pricing.
Need more? Email Us
ON Semiconductor
Schmitt trigger 2V~6V 17ns@6V,50pF 1 1uA TSOP-5 Gates and Inverters
Lowest to $0.1456
Microsemi Corporation
MOD INVERTER CCFL DIM DUAL 6MA / CCFL and UV Lamps Inverter 12V Input 1800V Output 4.88" L x 1.26" W (124mm x 32mm) Chassis Mount
Need more? Email Us
TDK Corporation
INVERTER 5V-INPUT 900V-OUTPUT
Lowest to $58.6467
Toshiba Semiconductor and Storage
2V~5.5V 3.8ns@5V,15pF 2uA TSSOP14B Gates and Inverters RoHS
Lowest to $0.1601
HGSEMI
Schmitt trigger 1.65V~5.5V 10ns@5V,15pF 1 100nA SOT-23-5 Gates and Inverters RoHS
Lowest to $0.0939
Texas Instruments
SN74LVC1GX04DBVRG4 Texas Instruments Inverters Single 1.65-V to 5.5 -V inverter datasheet, inventory, & pricing.
Lowest to $0.4366
TDK Corporation
INVERTER 12V-INPUT 1500V-OUTPUT / CCFL Inverter Dual Lamp 58KHz 11-Pin
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess