EN
  • EN
  • DE

CKG57DX5R1E476MT

Part No CKG57DX5R1E476MT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 µF
Mounting SMD (SMT)
Case / Package Ceramic
RoHS Non-Compliant
Tolerance 20 %
Voltage Rating 25 V
Win Source Part Number 1052121-CKG57DX5R1E476MT
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKG57DX5R1E476MT CAD Model

Description

The CKG57DX5R1E476MT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation, designed for use in general electronic circuits. It offers a relatively high capacitance value in a compact size, making it suitable for a variety of applications such as decoupling, bypassing, and filtering. The X5R dielectric provides stable capacitance performance over a range of temperatures and voltages.

Applications

  • Decoupling: Provides stable voltage to integrated circuits by filtering out noise.
  • Bypassing: Directs high-frequency noise to ground, preventing it from interfering with the circuit.
  • Smoothing: Reduces voltage ripple in power supplies.
  • General Electronic Circuits: Used in various consumer electronics, industrial equipment, and automotive systems.
  • Mobile Devices: Suitable for use in smartphones, tablets, and other portable devices.

Features

  • Capacitance: 47µF
  • Voltage Rating: 25V DC
  • Dielectric Material: X5R
  • Case Size: 2220 (5750 metric)
  • Termination: Nickel barrier with tin plating
  • Operating Temperature Range: -55°C to +85°C

Benefits

  • Stable Performance: The X5R dielectric ensures stable capacitance over a temperature range of -55°C to +85°C.
  • Compact Size: Allows for high-density circuit designs, saving board space.
  • High Capacitance Value: Provides effective decoupling and filtering capabilities.
  • Reliable Operation: Ceramic capacitors are known for their long lifespan and high reliability.
  • Easy to Assemble: Surface mount technology (SMT) allows for automated assembly.

Additional Details

The CKG57DX5R1E476MT capacitor is constructed using a multilayer ceramic structure that contributes to its robustness and consistent performance. The nickel barrier termination enhances solderability and prevents silver migration, ensuring long-term reliability. Its tolerance is 20%.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess