EN
  • EN
  • DE

UHV-233A

Part No UHV-233A
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 700PF 30KV Z5T DISK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 700 pF
Tolerance ±10%
Voltage - Rated 30000V (30kV)
Temperature Coefficient Z5T
Temperature Range - Operating -30°C ~ 85°C
Features High Voltage, Low Dissipation Factor
Applications General Purpose
Mounting Type Requires Holder
Case / Package Disk, Metal Fitting - Threaded
Size / Dimension 1.339" Dia x 1.024" L (34.00mm x 26.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1520074-UHV-233A
Ultra Librarian 3D Model Ultra Librarian UHV-233A CAD Model

Description

N

You May Also Be Interested in

Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess