EN
  • EN
  • DE

CKG45NX7R2E474MT009W

Part No CKG45NX7R2E474MT009W
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006
Reference case 4532X2
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 737665-CKG45NX7R2E474MT009W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CKG45NX7R2E474MT009W CAD Model

Description

The CKG45NX7R2E474MT009W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage, owing to their reliability and compact size. This particular capacitor features specific characteristics tailored for demanding applications.

Applications

  • Automotive Electronics: Used in various automotive control systems where reliability and temperature stability are critical.
  • Industrial Equipment: Suitable for industrial control systems that operate in harsh environments.
  • Medical Devices: Employed in medical equipment requiring high reliability and stable performance.
  • Power Supplies: Provides decoupling and filtering in power supply circuits.
  • High-Reliability Applications: Suited for applications where failure is not an option.

Features

  • Capacitance: 0.47µF (Microfarads).
  • Voltage Rating: 250V DC.
  • Temperature Coefficient: X7R. X7R indicates a temperature coefficient within ±15% from -55°C to +125°C.
  • Case Size: 1812 (4532 Metric). This refers to the physical dimensions of the capacitor (4.5mm x 3.2mm).
  • Termination: Sn (Tin).
  • High Reliability: MLCCs are known for their reliability and long lifespan.
  • High Voltage Rating: Suitable for high-voltage applications.

Benefits

  • Stable Performance over Temperature: The X7R temperature characteristic ensures stable capacitance over a broad temperature range.
  • High Voltage Capability: Can withstand high voltage levels, making it suitable for power circuits.
  • Robust Construction: The 1812 case size offers good mechanical strength.
  • Long Lifespan: MLCCs offer a long operational life, contributing to the overall reliability of the application.
  • Effective Decoupling and Filtering: The capacitor's characteristics make it effective for decoupling and filtering noise in sensitive circuits.

Additional Details

The CKG45NX7R2E474MT009W capacitor utilizes a ceramic dielectric material. It is designed for surface mount technology (SMT) assembly. Proper soldering techniques are crucial when working with SMD components like this capacitor. The 'MT009W' portion of the part number likely refers to TDK's internal manufacturing code or packaging details. The capacitor should be stored in a controlled environment to prevent degradation of the terminations. Consult the manufacturer's datasheet for complete specifications, including tolerance, ESR (Equivalent Series Resistance), and other performance characteristics.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess