EN
  • EN
  • DE

CCR27.0MC6MT

Part No CCR27.0MC6MT
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156506-CCR27.0MC6MT
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CCR27.0MC6MT CAD Model

Description

The TDK CCR27.0MC6MT is a ceramic resonator, a passive electronic component used for generating a stable clock signal in various electronic circuits. TDK is a reputable manufacturer known for producing reliable electronic components, including ceramic resonators.

Applications

  • Microcontrollers
  • Remote controls
  • Timers
  • Oscillator circuits
  • Clock signal generation

Features

  • Frequency: 27.0 MHz (Indicated by 27.0M in the part number)
  • Stability: Offers good frequency stability for general purpose applications.
  • Compact Size: Small footprint for space-saving designs.
  • Low Cost: Provides a cost-effective clocking solution compared to crystals.
  • Lead-Free: Compliant with RoHS standards.

Benefits

  • Stable Clock Signal: Provides a reliable clock signal for various electronic circuits.
  • Cost-Effective: Offers a cheaper alternative to crystal oscillators.
  • Space Saving: Small size allows for high-density PCB designs.
  • Simplified Circuit Design: Requires fewer external components compared to other oscillator circuits.
  • Reduced EMI: Typically exhibits lower EMI compared to crystal oscillators.

Additional Details

The CCR27.0MC6MT ceramic resonator is designed to provide a stable and accurate clock signal for microcontrollers and other digital circuits. Its frequency stability is suitable for general-purpose applications where high precision is not critical. The resonator is a cost-effective alternative to crystal oscillators, simplifying circuit design and reducing overall system cost. For detailed specifications, including frequency tolerance, operating temperature range, and load capacitance, it is important to consult the official TDK datasheet. TDK's commitment to quality ensures reliable performance in a variety of applications. This component provides a stable and cost-effective timing solution for various electronics projects.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Asahi Kasei Microsystems
Lowest to $1.0429
TE Connectivity
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess