The C5750Y5V1C107ZT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is part of TDK's C series, widely used for their general-purpose applications. This specific capacitor has a large capacitance of 100µF with a voltage rating of 16V. The Y5V dielectric provides high capacitance but is more temperature-sensitive compared to X5R or X7R dielectrics, with an operating temperature range of -30°C to +85°C.
Applications
- General-purpose decoupling
- Bypass capacitors in low-voltage circuits
- Smoothing capacitors in power supplies
- Filtering in electronic devices
- Applications where high capacitance is needed, and temperature stability is not critical
Features
- High capacitance value (100µF)
- Voltage rating of 16V
- Y5V dielectric providing high capacitance in a small size
- Surface-mount technology (SMT) for automated assembly
- RoHS compliant
Benefits
- Effective decoupling and noise filtering in electronic circuits where temperature variations are not extreme
- Reduces the number of components needed due to the high capacitance value
- Facilitates automated assembly, reducing manufacturing costs
- Cost-effective solution for high capacitance requirements
Technical Specifications
The C5750Y5V1C107ZT000N capacitor is in a 2220 (5750 metric) case size. The Y5V dielectric has a wide capacitance tolerance, typically +22%/-82% over the operating temperature range. This tolerance means the actual capacitance can vary significantly with temperature. It is designed for surface mounting and is lead-free, compatible with reflow soldering. Insulation resistance is good, minimizing leakage current. The Self-resonant frequency (SRF) will be lower than similar X5R/X7R parts due to the high capacitance value. Due to the temperature sensitivity of the Y5V dielectric, it's essential to consider the operating temperature range in the application.