EN
  • EN
  • DE

VCM11R180A300PM00-50/T251

Part No VCM11R180A300PM00-50/T251
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 397643-VCM11R180A300PM00-50/T251
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCM11R180A300PM00-50/T251 CAD Model

Description

The VCM11R180A300PM00-50/T251 is a Murata Electronics North America chip inductor, specifically designed for high-frequency applications. It belongs to the VCM series, known for its miniature size and excellent performance characteristics. These inductors are often used in impedance matching, filtering, and resonance circuits.

Applications

  • RF Modules: Commonly used in RF front-end modules for impedance matching.
  • Wireless Communication Devices: Found in smartphones, tablets, and other devices for filtering and signal conditioning.
  • High-Frequency Circuits: Employed in circuits operating at high frequencies, such as those found in network equipment.
  • Mobile Phones: Used in antenna matching networks to optimize signal transmission and reception.
  • Bluetooth Modules: Suitable for various Bluetooth applications requiring small, high-performance inductors.

Features

  • Small Size: Offers a compact footprint suitable for space-constrained applications.
  • High Q Value: Provides excellent performance with minimal signal loss.
  • Tight Tolerance: Ensures consistent performance across a wide range of operating conditions.
  • Excellent SRF: Features a high self-resonant frequency, making it suitable for high-frequency applications.
  • RoHS Compliant: Meets environmental standards, ensuring it is free from hazardous substances.

Benefits

  • Improved Signal Quality: High Q value minimizes signal loss, resulting in improved signal quality.
  • Reduced Board Space: Small size allows for denser circuit designs, reducing overall board space requirements.
  • Reliable Performance: Tight tolerance ensures consistent performance, improving the reliability of the end product.
  • Optimized Circuit Performance: Excellent SRF helps optimize circuit performance at high frequencies.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Technical Specifications:

  • Inductance: Typically 18nH (check datasheet for precise value)
  • Tolerance: Check datasheet for precise inductance tolerance.
  • Self-Resonant Frequency (SRF): Datasheet will contain this parameter.
  • Q Factor: High Q value for minimal signal loss (refer to datasheet).
  • Operating Temperature Range: Generally -55°C to +125°C (check datasheet).
  • DC Resistance (DCR): Refer to datasheet.

This Murata inductor is constructed using advanced manufacturing techniques and high-quality materials to ensure reliable performance in demanding applications. The T251 designation likely refers to specific packaging or testing requirements, as provided by Murata.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess