The C5750X7T2W105KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for high-reliability applications requiring a stable capacitance value with excellent performance under varying temperature and voltage conditions. This capacitor utilizes an X7T dielectric material known for its superior temperature stability compared to standard X7R dielectrics.
Applications
- Automotive electronics
- Industrial control systems
- Power supply circuits
- DC-DC converters
- Noise suppression and decoupling circuits
Features
- Capacitance: 1.0µF
- Voltage rating: 450V
- Temperature characteristic: X7T (-55°C to +125°C, ±22% capacitance change)
- Size: 2220 (5750 Metric)
- RoHS compliant
- High reliability and long life
Benefits
- Stable capacitance over a wide temperature range ensures consistent performance in demanding environments.
- High voltage rating provides reliable operation in high-voltage applications.
- Compact size allows for efficient use of board space.
- RoHS compliance promotes environmental responsibility.
- Excellent high-frequency characteristics.
Additional Details
The C5750X7T2W105KT000N has a capacitance value of 1.0µF with a tolerance of ±10%. The X7T dielectric material offers a capacitance change of ±22% over the operating temperature range of -55°C to +125°C. It's designed for surface mount technology (SMT) and is compatible with reflow soldering processes. The 2220 (5750 Metric) package offers a good balance between capacitance value and physical size. The high voltage rating of 450V makes it suitable for applications involving higher voltage levels, contributing to its overall reliability and performance in demanding electronic circuits.