EN
  • EN
  • DE

C5750X7R2E474MT020U

Part No C5750X7R2E474MT020U
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996106-C5750X7R2E474MT020U
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5750X7R2E474MT020U CAD Model

Description

The C5750X7R2E474MT020U is a ceramic capacitor manufactured by TDK Corporation. It is designed for general-purpose applications requiring a stable and reliable capacitance value over a wide range of temperatures and voltages. The capacitor utilizes X7R dielectric material, which offers a balance of high capacitance and stable performance.

Applications

  • Bypass and decoupling in power supplies
  • Smoothing circuits in DC-DC converters
  • General-purpose filtering in electronic circuits
  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial equipment

Features

  • High capacitance value: 0.47µF
  • Voltage rating: 250V
  • Temperature characteristic: X7R (-55°C to +125°C, ±15% capacitance change)
  • Size: 2220 (5750 Metric)
  • RoHS compliant
  • Excellent voltage and temperature characteristics

Benefits

  • Stable performance over a wide temperature range ensures reliable operation in demanding environments.
  • High capacitance value provides effective bypass and decoupling.
  • Compact size allows for efficient use of board space.
  • RoHS compliance ensures environmental responsibility.
  • Suitable for high-density mounting and reflow soldering.

Additional Details

The C5750X7R2E474MT020U features a capacitance of 0.47µF with a tolerance of ±20%. Its X7R dielectric ensures a stable capacitance value within ±15% over the operating temperature range of -55°C to +125°C. The capacitor has a voltage rating of 250V. The package size is 2220 (5750 Metric). This component is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. Its construction ensures long-term reliability and stability, making it suitable for a wide variety of electronic applications.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess