EN
  • EN
  • DE

C4532X7R2A105KT0L0U

Part No C4532X7R2A105KT0L0U
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1177900-C4532X7R2A105KT0L0U
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532X7R2A105KT0L0U CAD Model

Description

The C4532X7R2A105KT0L0U is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's characterized by its specific capacitance value, voltage rating, temperature coefficient, and physical dimensions. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage.

Applications:

  • Decoupling Capacitors: Used to provide a stable voltage supply to integrated circuits by suppressing voltage fluctuations and noise.
  • Bypass Capacitors: Used to filter out unwanted AC signals or noise from DC power lines.
  • Filtering Circuits: Employed in low-pass, high-pass, and band-pass filters to selectively pass or block certain frequency components of a signal.
  • Energy Storage: Used to store electrical energy temporarily in circuits such as power supplies and DC-DC converters.

Features:

  • High Capacitance: Offers a capacitance of 1.0 µF (105).
  • X7R Dielectric: Features a temperature coefficient of X7R, meaning the capacitance changes within ±15% over a temperature range of -55°C to +125°C. This makes it suitable for applications where temperature stability is important.
  • Voltage Rating: Rated for 100 VDC operation.
  • Surface Mount Technology (SMT): Designed for surface mount assembly on printed circuit boards (PCBs), enabling high-density circuit designs.
  • Compact Size: The 4532 case size (1812 in imperial units) offers a balance between capacitance and physical dimensions.

Benefits:

  • Stable Performance: The X7R dielectric provides relatively stable capacitance over a wide temperature range, ensuring consistent circuit performance.
  • Reliable Operation: TDK MLCCs are known for their high reliability and long lifespan.
  • Efficient Decoupling: Effectively suppresses noise and voltage fluctuations, improving the performance and stability of electronic circuits.
  • Space Saving: The compact size allows for high-density circuit designs, reducing the overall size and weight of electronic devices.
  • Easy Assembly: Designed for automated surface mount assembly, reducing manufacturing costs and improving production efficiency.

Additional Details:

Case Size: 4532 (1812)

Capacitance: 1.0 µF

Voltage Rating: 100 VDC

Dielectric: X7R

Temperature Coefficient: ±15% (-55°C to +125°C)

Termination: Tin Plating

Tolerance: ±10%

You May Also Be Interested in

TDK Corporation
Lowest to $0.5994
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
TDK Corporation
Lowest to $0.1360
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.0244
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3870 $50.3100
315+ $0.3176 $100.0440
490+ $0.3077 $150.7730
675+ $0.2977 $200.9475
870+ $0.2878 $250.3860
1,165+ $0.2580 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess