The C4532X7R1H475KT000N is a multi-layer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are ubiquitous passive components used for various purposes, including decoupling, bypassing, filtering, and energy storage in electronic circuits.
Applications:
- Power supply decoupling
- Bypass capacitors in digital circuits
- Filtering in analog circuits
- Smoothing capacitors in power supplies
- Timing circuits
Features:
- X7R dielectric, offering stable performance over temperature
- High capacitance value (4.7µF) in a small package size
- Surface mount device (SMD) for automated assembly
- Low equivalent series resistance (ESR), minimizing power loss
- High reliability and long lifespan
- RoHS compliant, meeting environmental standards
Benefits:
- Reduced noise and improved signal integrity in electronic circuits
- Stable performance over a wide temperature range
- Reduced board space requirements due to the small package size
- Increased system reliability through the use of high-quality components
- Simplified manufacturing process due to SMD construction
Additional Details:
MLCCs are constructed from alternating layers of ceramic dielectric and metal electrodes. The C4532X7R1H475KT000N uses an X7R dielectric, which provides a good balance of capacitance stability and temperature performance. The capacitance value is 4.7µF, with a tolerance (indicated by the 'K') of ±10%. The voltage rating (indicated by '1H') is 50V. The case size is 1812 (4.5mm x 3.2mm). The ESR and equivalent series inductance (ESL) are important parameters that affect the capacitor's performance at high frequencies. Detailed specifications can be found in the manufacturer's datasheet, including impedance vs. frequency curves, temperature coefficient of capacitance, and insulation resistance. MLCCs are generally robust components, but they can be susceptible to cracking if subjected to excessive mechanical stress. Proper handling and soldering techniques are essential to ensure reliable performance.