EN
  • EN
  • DE

C4532X7R1C336MT000N

Part No C4532X7R1C336MT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap Ceramic 33uF 16V X7R 20% SMD 1812
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960956-C4532X7R1C336MT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532X7R1C336MT000N CAD Model

Description

The C4532X7R1C336MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation, designed for general-purpose applications requiring stable capacitance and reliability.

Applications

  • Decoupling in power supplies
  • Smoothing and filtering in electronic circuits
  • Bypass capacitors in digital systems
  • General-purpose applications in electronic devices
  • DC-DC converter circuits

Features

  • Capacitance: 33µF (Microfarads)
  • Voltage Rating: 16V
  • Temperature Coefficient: X7R (-55 to +125°C, ±15% capacitance change)
  • Case Size: 1812 (4532 Metric)
  • Termination Type: SMD/SMT (Surface Mount Device)

Benefits

  • High Capacitance: 33µF capacitance provides substantial charge storage.
  • Stable Performance: X7R dielectric ensures capacitance remains relatively stable over a wide temperature range.
  • Compact Size: 1812 case size allows for high-density board layouts.
  • Reliable: TDK MLCCs are known for their robustness and long lifespan.
  • Easy Assembly: Surface mount design facilitates automated assembly.

Additional Details

The C4532X7R1C336MT000N capacitor uses a ceramic dielectric material for high performance and stability. It is suitable for reflow soldering processes. The 'MT000N' portion of the part number is an internal TDK code specifying termination and packaging details. Proper storage and handling are essential to prevent damage to the component. The X7R characteristic indicates that the capacitance will change by no more than ±15% over the temperature range of -55°C to +125°C. This makes it suitable for applications where temperature stability is critical.

You May Also Be Interested in

Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4453 $51.2095
275+ $0.3654 $100.4850
425+ $0.3540 $150.4500
585+ $0.3426 $200.4210
760+ $0.3311 $251.6360
1,015+ $0.2969 $301.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess