The C4532COG2J822JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is designed for general-purpose applications, offering high stability and low loss characteristics. The COG (NP0) dielectric ensures minimal capacitance variation with temperature and voltage changes.
Applications:
- High-frequency circuits
- Timing circuits
- Filter circuits
- Resonant circuits
- General-purpose applications requiring stable capacitance
Features:
- High capacitance value (8200 pF)
- COG (NP0) dielectric
- Voltage rating of 630V
- Case size of 1812 (4532 metric)
- Surface mount technology (SMT)
Benefits:
- Stable performance with minimal capacitance drift over temperature.
- Low loss characteristics ideal for high-frequency applications.
- High voltage rating for demanding applications.
- Easy integration with surface mount assembly processes.
- Compact size for space-constrained designs.
Technical Specifications:
The C4532COG2J822JT000N has a capacitance of 8200 pF with a tight tolerance. It utilizes a COG (NP0) dielectric, known for its excellent stability and minimal capacitance variation across temperature and voltage. The rated voltage is 630V. The capacitor comes in an 1812 (4532 metric) case size suitable for surface mount assembly. Its temperature coefficient is very low. Dissipation factor is extremely low, making it ideal for high-frequency circuits. The capacitor adheres to RoHS standards. Termination is typically Sn plating.
This MLCC offers a highly stable and reliable solution for various electronic applications. Its COG (NP0) dielectric ensures consistent performance even under varying conditions, making it well-suited for critical timing and filter circuits. The surface mount design allows for efficient and cost-effective assembly.