EN
  • EN
  • DE

AD9523-1BCPZ-REEL7

Part No AD9523-1BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC INTEGER-N CLCK GEN 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Main Purpose Ethernet, Fibre Channel, SONET/SDH
Input CMOS
Output HSTL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 1.768 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008608-AD9523-1BCPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9523-1BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. AD9523-1BCPZ-REEL7 Clock Generator

The AD9523-1BCPZ-REEL7 is a high-performance, mixed-signal clock generator IC designed by Analog Devices Inc. to deliver exceptional clocking solutions for telecommunications, networking, and data communications applications. This device provides a multi-output clock distribution function with sub-picosecond jitter performance, making it an ideal choice for supporting high-speed data converters and other demanding applications where signal integrity and synchronization are critical.

The AD9523-1BCPZ-REEL7 offers a versatile set of features that cater to a wide range of design requirements:

  • Integrated PLL (Phase-Locked Loop): The device includes a PLL with a VCO (Voltage-Controlled Oscillator) that operates at a frequency range of 2.25 GHz to 2.65 GHz, providing flexible frequency synthesis and clock distribution.
  • Multiple Outputs: It features 14 LVDS (Low-Voltage Differential Signaling) or 28 CMOS (Complementary Metal-Oxide-Semiconductor) outputs, allowing for a wide range of clocking configurations and the ability to drive multiple loads.
  • Low Jitter Performance: With exceptional jitter performance, the AD9523-1BCPZ-REEL7 ensures high-quality signal integrity, which is essential for high-speed communication and data transfer.
  • Programmable Output Frequencies: Output frequencies are highly programmable via a serial I/O port, offering designers flexibility in system design and the ability to fine-tune the clock signal for specific application requirements.
  • Power Supply: The device operates from a 3.3V power supply, making it compatible with a range of industry-standard voltages and reducing power consumption.

The AD9523-1BCPZ-REEL7 is packaged in a compact, 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB (Printed Circuit Board) and is supplied in a tape and reel format, denoted by the "REEL7" suffix, for ease of handling and manufacturing automation.

With its robust feature set and high-performance specifications, the AD9523-1BCPZ-REEL7 from Analog Devices Inc. is an excellent choice for system designers looking to implement a reliable, high-quality clock distribution architecture in their next-generation communication and networking systems.

You May Also Be Interested in

Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess