EN
  • EN
  • DE

C4532C0G1H473J

Part No C4532C0G1H473J
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1025+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709853-C4532C0G1H473J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532C0G1H473J CAD Model

Description

The C4532C0G1H473J is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component features a capacitance of 0.047µF (47nF), a voltage rating of 50V, and a C0G (NP0) dielectric material. The case size is 4532, corresponding to dimensions of 4.5mm x 3.2mm (or 1812 in imperial units). The C0G dielectric makes this capacitor suitable for applications requiring exceptionally stable capacitance with minimal variation over temperature and voltage, such as precision timing circuits, filters, and high-frequency applications.

Applications:

  • Precision timing circuits
  • High-frequency filters
  • RF circuits
  • Oscillator circuits
  • Analog circuits requiring stable components

Features:

  • Capacitance: 0.047µF (47nF)
  • Voltage Rating: 50V
  • Dielectric Material: C0G (NP0)
  • Case Size: 4532 (1812)
  • Extremely stable capacitance
  • Low ESR (Equivalent Series Resistance)
  • High Q factor

Benefits:

  • Precise and stable circuit performance due to minimal capacitance variation
  • Low losses and high efficiency in high-frequency applications
  • Reliable operation over a wide temperature range
  • Suitable for demanding applications where stability is critical

Additional Details:

The C0G (NP0) dielectric offers exceptional stability, with capacitance varying by no more than ±30 ppm/°C over the operating temperature range. The 4532 case size provides a good balance between capacitance value and physical size. The C4532C0G1H473J is often used in test and measurement equipment, medical devices, and other applications requiring high precision. The terminations are typically nickel barrier with tin plating to ensure excellent solderability. The capacitor is designed to be reflow soldered onto circuit boards.

This capacitor is an excellent choice for applications demanding the highest level of capacitance stability and minimal losses. The C0G dielectric guarantees consistent performance in critical circuit functions.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3294 $63.2940
23+ $5.1929 $119.4367
35+ $5.0312 $176.0920
48+ $4.8683 $233.6784
62+ $4.7066 $291.8092
83+ $4.2192 $350.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess