EN
  • EN
  • DE

NJM7031

Part No NJM7031
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201276-NJM7031
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM7031 CAD Model

Description

The NJM7031 is a single operational amplifier manufactured by New Japan Radio (NJR). It is designed for low-voltage operation and features low input bias current and low offset voltage, making it suitable for a wide range of applications. The NJM7031 is available in a small surface-mount package.

Applications

  • Battery-powered equipment: Due to its low voltage operation and low current consumption, the NJM7031 is ideal for use in portable devices.
  • Sensor amplifiers: The low input bias current and offset voltage make it well-suited for amplifying signals from sensors.
  • Active filters: The NJM7031 can be used in active filter circuits for signal conditioning.
  • General-purpose amplification: It can serve as a general-purpose operational amplifier in various electronic circuits.

Features

  • Low voltage operation: Operates from a single supply voltage as low as 1.8V.
  • Low input bias current: Minimizes errors in sensitive applications.
  • Low offset voltage: Ensures accurate signal amplification.
  • Small package: Available in a compact surface-mount package, saving board space.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Benefits

  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • High accuracy: Low input bias current and offset voltage ensure accurate signal amplification.
  • Reduced board space: Small package size allows for more compact circuit designs.
  • Reliable performance: Wide operating temperature range ensures reliable operation in diverse environments.
  • Cost-effective solution: Provides a balance of performance and cost.

Additional Details

The NJM7031's specifications include a typical supply current of a few microamperes, making it highly efficient. It features a high open-loop gain, ensuring accurate amplification of input signals. It is typically available in SOT-23 or similar small surface-mount packages. Consult the datasheet for precise electrical characteristics such as input impedance, output impedance, and voltage gain under specific operating conditions.

The NJM7031 is a versatile operational amplifier suited for a wide array of low-power, precision applications.

You May Also Be Interested in

PLX
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess