EN
  • EN
  • DE

C3225X7S1H106KT000N

Part No C3225X7S1H106KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Capacitor Ceramic X7S 10UF 50V 10%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050801-C3225X7S1H106KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3225X7S1H106KT000N CAD Model

Description

The C3225X7S1H106KT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation designed for applications requiring high capacitance and stable performance over a wide temperature range.

Applications

  • Smoothing and filtering in power circuits
  • Decoupling in high-speed digital circuits
  • Bypass capacitors in various electronic systems
  • Energy storage in low-power applications
  • General-purpose applications requiring stable capacitance

Features

  • Capacitance: 10µF (Microfarads)
  • Voltage Rating: 50V
  • Temperature Coefficient: X7S (-55 to +125°C, ±22% capacitance change)
  • Case Size: 1210 (3225 Metric)
  • Termination Type: SMD/SMT (Surface Mount Device)

Benefits

  • High Capacitance Value: 10µF provides significant capacitance in a relatively small package.
  • Stable Over Temperature: X7S dielectric ensures capacitance remains relatively stable across a wide temperature range.
  • Compact Size: 1210 case size suitable for densely populated circuit boards.
  • Reliable Performance: TDK MLCCs are known for their long lifespan and robust performance.
  • Easy to Assemble: SMD design allows for automated assembly processes.

Additional Details

The C3225X7S1H106KT000N capacitor employs a ceramic dielectric to achieve its high capacitance. It is designed to withstand reflow soldering processes. The 'KT000N' is a TDK internal code related to the termination and packaging. Proper handling and storage procedures should be followed to prevent damage to the ceramic body and terminals. The X7S characteristic means the capacitance change will be within +/- 22% over the -55°C to +125°C temperature range. This part is commonly used in demanding industrial and automotive applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2298 $50.5560
535+ $0.1886 $100.9010
825+ $0.1827 $150.7275
1,135+ $0.1768 $200.6680
1,465+ $0.1709 $250.3685
1,960+ $0.1532 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess