The C3225X7R1H475KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is a general-purpose capacitor used for decoupling, bypassing, and filtering in electronic circuits.
Applications:
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Power supplies
- General-purpose circuits
Features:
- Capacitance value of 4.7µF
- X7R dielectric material
- Compact size (3225 or 1210 in inches)
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Stable capacitance within a specific temperature range
- Effective for decoupling and noise reduction
- Suitable for various electronic devices
- Cost-effective for general-purpose applications
- Complies with environmental standards
Technical Specifications:
The C3225X7R1H475KT000N has a capacitance of 4.7µF. The X7R dielectric ensures a capacitance variation of ±15% over the temperature range of -55°C to +125°C. Its voltage rating is 50V. The case size is 3225 (or 1210 in inches). Designed for SMT, it's delivered on tape and reel. X7R capacitors are a versatile component that strikes a good balance between size, stability, and cost, making them well suited for use in a variety of applications. These applications include uses where a very precise and stable capacitance is not a key requirement, but a degree of stability is still needed.