EN
  • EN
  • DE

C1608X7R1H822KT000N

Part No C1608X7R1H822KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133677-C1608X7R1H822KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608X7R1H822KT000N CAD Model

Description

The C1608X7R1H822KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where a stable capacitance value and reliable performance are required. It is commonly used for bypass, decoupling, and filtering purposes in various electronic circuits.

Applications:

  • Bypass capacitors: Used to suppress high-frequency noise in power lines and signal paths.
  • Decoupling capacitors: Provides a stable voltage source for integrated circuits, minimizing voltage fluctuations.
  • Filtering: Removes unwanted frequencies from electrical signals.
  • General-purpose applications: Suitable for a wide range of electronic circuits requiring capacitance.
  • Consumer electronics: Used in devices such as smartphones, tablets, and laptops.

Features:

  • Multilayer ceramic construction: Allows for high capacitance values in a small form factor.
  • X7R dielectric: Provides relatively stable capacitance over temperature and voltage variations.
  • Small size (0603): Enables high-density mounting on printed circuit boards.
  • Surface-mount technology (SMT): Facilitates automated assembly processes.
  • RoHS compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Improved circuit stability: Minimizes the effects of temperature and voltage changes on circuit performance.
  • Reduced noise: Filters out unwanted noise and voltage spikes, enhancing signal quality.
  • Enhanced system reliability: Provides stable operation and reduces the risk of component failure.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Cost-effective solution: Offers a balance of performance and price for various applications.

Additional Details:

The C1608X7R1H822KT000N is a surface-mount capacitor with a size code of 0603 (1.6mm x 0.8mm). The X7R dielectric ensures that the capacitance remains within ±15% of its nominal value over the operating temperature range of -55°C to +125°C. Key specifications include a capacitance of 8200 pF (8.2 nF), a rated voltage of 50 VDC, a tolerance of ±10%, and an operating temperature range of -55°C to +125°C. Consult the TDK datasheet for detailed electrical characteristics, including dissipation factor and insulation resistance. These capacitors are commonly used in various electronic devices for general-purpose applications.

You May Also Be Interested in

Chilisin
Lowest to $0.0021
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Chilisin
Lowest to $0.0019
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess