EN
  • EN
  • DE

C1608X7R1H223KT000N

Part No C1608X7R1H223KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Ceramic Capacitor, Multilayer, Ceramic, 50V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.022uF, Surface Mount, 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959112-C1608X7R1H223KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X7R1H223KT000N CAD Model

Description

The C1608X7R1H223KT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. These capacitors are designed for general-purpose applications in electronic circuits, offering stable performance over a wide range of temperatures and voltages. They are widely used in decoupling, bypassing, and filtering circuits.

Applications:

  • Decoupling in digital circuits
  • Bypassing noise in power supplies
  • Filtering in signal processing circuits
  • General-purpose use in electronic devices
  • Consumer electronics

Features:

  • Multilayer Ceramic Capacitor (MLCC)
  • X7R Dielectric Material
  • Compact 1608 (0603) Case Size
  • 22nF Capacitance
  • 50V Voltage Rating

Benefits:

  • Provides stable capacitance over a wide temperature range.
  • Effective in reducing noise and voltage fluctuations.
  • Suitable for high-density circuit board designs.
  • Offers reliable performance in demanding environments.
  • Cost-effective solution for general-purpose capacitor needs.

Additional Details:

The C1608X7R1H223KT000N features an X7R dielectric, which means its capacitance changes by ±15% over the operating temperature range of -55°C to +125°C. The 1608 case size (0603 in inches) makes it suitable for surface mount technology (SMT) assembly. The capacitor has a capacitance value of 22nF (0.022µF) and a voltage rating of 50V. It is designed to meet RoHS compliance, ensuring it is free from hazardous substances. These capacitors are commonly used in smartphones, tablets, and other portable electronic devices due to their small size and reliable performance.

The 'K' in the part number typically indicates a capacitance tolerance of ±10%. These capacitors are also used in automotive applications, industrial equipment, and telecommunications devices. Proper handling and storage are recommended to maintain their performance characteristics. They are typically supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6,415+ $0.0078 $50.0370
15,625+ $0.0064 $100.0000
24,195+ $0.0062 $150.0090
33,335+ $0.0060 $200.0100
43,105+ $0.0058 $250.0090
57,695+ $0.0052 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 6415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess