EN
  • EN
  • DE

C1608JB1H472KT000N

Part No C1608JB1H472KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961996-C1608JB1H472KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608JB1H472KT000N CAD Model

Description

The TDK C1608JB1H472KT000N is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. This capacitor features a stable temperature characteristic and is known for its reliability and small size. It is commonly used in decoupling, bypassing, and filtering applications.

Applications:

  • Decoupling in digital circuits
  • Bypassing in analog circuits
  • Filtering in power supplies
  • Smoothing in signal processing circuits
  • General-purpose use in various electronic devices

Features:

  • Small size (1.6mm x 0.8mm) for space-constrained applications
  • Stable temperature characteristic (JB)
  • High reliability
  • Surface mount device (SMD) for easy PCB integration
  • RoHS compliant

Benefits:

  • Improved circuit stability
  • Reduced noise and interference
  • Smaller and lighter electronic devices
  • Easy integration into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

  • Capacitance: 4700 pF (4.7 nF)
  • Voltage Rating: 50 VDC
  • Capacitance Tolerance: ±10%
  • Temperature Coefficient: JB (±10% from -25°C to +85°C)
  • Operating Temperature Range: -25°C to +85°C
  • Package: 0603 (EIA) / 1608 (JIS)

The C1608JB1H472KT000N MLCC from TDK is a versatile and reliable capacitor for general-purpose electronic applications. Its small size, stable temperature characteristic, and high reliability make it a suitable choice for designers seeking to optimize circuit performance and minimize board space. Its use can improve the performance and longevity of electronic products.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess