EN
  • EN
  • DE
  • IT

LTC7000EMSE-1#TRPBF

Part No LTC7000EMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 135V
Logic Voltage - VIL, VIH 1.8V, 1.7V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 135 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7000
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC7000EMSE-1#TRPBFTR,LTC7000EMSE-1#TRPBFDKR,LTC7000EMSE-1#TRPBFCT,LTC7000EMSE-1#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1323595-LTC7000EMSE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7000EMSE-1#TRPBF CAD Model

Description

Product Overview: LTC7000EMSE-1#TRPBF

The LTC7000EMSE-1#TRPBF is a high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc. This advanced driver is specifically designed to operate at high frequencies with very fast switching capabilities, making it an ideal choice for modern power management applications.

With its robust design, the LTC7000EMSE-1#TRPBF is capable of driving large gate capacitances with very short transition times, resulting in reduced switching losses and improved efficiency. The driver is compatible with a wide range of supply voltages, from 3.5V to 135V, offering exceptional versatility for various system designs.

One of the standout features of this product is its strong gate drive, which can source up to 2.5A and sink up to 3.5A. This ensures that even the most demanding power MOSFETs can be driven effectively. Additionally, the LTC7000EMSE-1#TRPBF includes an adjustable turn-on and turn-off slew rate, which allows designers to optimize the driver's performance based on specific application requirements, helping to minimize EMI and reduce ringing.

The device also boasts an integrated bootstrap diode for the high-side drive, simplifying the PCB layout and reducing external component count. Furthermore, it offers protection features such as under-voltage lockout and over-temperature shutdown, ensuring reliable operation under adverse conditions.

The LTC7000EMSE-1#TRPBF comes in a compact MSOP-12 package, which is ideal for space-constrained applications. Its small footprint, combined with its high performance, makes it an excellent choice for a wide range of uses, including DC/DC converters, motor control circuits, and power distribution systems.

Engineers and designers looking for a high-performance, reliable MOSFET driver will find the LTC7000EMSE-1#TRPBF to be an exceptional component that meets the rigorous demands of modern electronic systems. With its high-speed operation, strong drive capabilities, and built-in protection features, this product from Analog Devices Inc. stands out as a top-tier solution for efficient and effective power management.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9009 $59.4054
13+ $8.1239 $105.6107
20+ $7.8700 $157.4000
27+ $7.6161 $205.6347
34+ $7.3623 $250.3182
46+ $6.6006 $303.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess