The C1005X7R1H272KT000F is a multi-layer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage.
Applications:
- Power supply decoupling
- Bypass capacitors in digital circuits
- Filtering in analog circuits
- General-purpose applications in electronic circuits
Features:
- X7R dielectric, providing stable performance over temperature
- Capacitance value of 2.7nF
- Surface mount device (SMD) for automated assembly
- Compact 0402 case size
- RoHS compliant, meeting environmental standards
Benefits:
- Reduced noise and improved signal integrity in electronic circuits
- Stable performance over a wide range of temperatures
- Reduced board space requirements due to the small package size
- Simplified manufacturing process due to SMD construction
Additional Details:
MLCCs are constructed from alternating layers of ceramic dielectric and metal electrodes. The C1005X7R1H272KT000F uses an X7R dielectric, which provides good capacitance stability over a temperature range of -55°C to +125°C. The capacitance value is 2.7nF (2700pF), with a tolerance (indicated by 'K') of ±10%. The voltage rating (indicated by '1H') is 50V. The 0402 case size is very compact (1.0mm x 0.5mm). This capacitor is suitable for general-purpose applications where a small size and stable performance are required. Detailed specifications can be found in the manufacturer's datasheet, including impedance vs. frequency curves, temperature coefficient of capacitance, and insulation resistance. Proper soldering techniques are crucial to avoid mechanical stress and ensure reliable performance due to the component's small size.