EN
  • EN
  • DE

C1005JF0J105ZT000F

Part No C1005JF0J105ZT000F
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752508-C1005JF0J105ZT000F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1005JF0J105ZT000F CAD Model

Description

The C1005JF0J105ZT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. They are known for their small size, high capacitance, and excellent performance at high frequencies.

Applications

  • Smartphones and mobile devices
  • Tablets
  • Laptop computers
  • Automotive electronics
  • Power supplies
  • Consumer electronics

Features

  • Multilayer ceramic construction
  • Compact size (1005 or 0402 in imperial units)
  • High capacitance value (1.0µF)
  • Low Equivalent Series Resistance (ESR)
  • Excellent high-frequency performance
  • RoHS compliant

Benefits

  • Effective decoupling of power supply noise
  • Stable performance over a wide temperature range
  • Reliable operation in demanding environments
  • Space-saving design for miniaturized electronics
  • Improved circuit performance and stability

Additional Details

The C1005JF0J105ZT000F is a 1.0µF capacitor with a voltage rating of 6.3V. The 'C' in the part number indicates that it is a ceramic capacitor. The '1005' refers to the dimensions of the capacitor, which are 1.0mm x 0.5mm. The dielectric material used in this capacitor is likely a general-purpose ceramic, such as X5R or X7R, which provides a good balance of capacitance stability and temperature performance. The termination is typically made of nickel barrier with solder plating for excellent solderability.

This capacitor is commonly used for decoupling power supply lines in digital circuits, filtering noise in analog circuits, and energy storage in various electronic devices. Due to its small size and high capacitance, it is particularly well-suited for use in portable electronic devices where space is limited. Its low ESR contributes to efficient power delivery and reduces heat generation.

The C1005JF0J105ZT000F is manufactured using automated processes to ensure high quality and consistency. It is tested to meet rigorous industry standards and is designed for long-term reliability.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess